Vishay Intertechnology, Inc. Through Hole Resistors CMF7061R900BER6

Description
61.9 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7061R900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7061R900BER6-ND
Through Hole Resistors CMF7061R900BER6-ND
61.9 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF7061R900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF7061R900BER6
Vishay/DaleMetal Film Resistors - CMF7061R900BER6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,61.2Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C3256 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.2Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C3256
Resistor,metal Film,61.2Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C3256
Resistor,Metal Film,61.2Ohms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,61.2Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7061R900BER6-ND CMF7061R900BER6 42C3256
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,61.2Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details