Vishay Intertechnology, Inc. RES 53.6 OHM 1W 0.1% AXIAL CMF7053R600BER6

Description
RES 53.6ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1W 0.1% AXIAL - CMF7053R600BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1W 0.1% AXIAL
CMF7053R600BER6
RES 53.6 OHM 1W 0.1% AXIAL CMF7053R600BER6
RES 53.6ohm 1W 0.1% AXIAL

RES 53.6ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7053R600BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7053R600BER6-ND
Through Hole Resistors CMF7053R600BER6-ND
53.6 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,53.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C3229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,53.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C3229
Resistor,metal Film,53.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C3229
Resistor,Metal Film,53.6Ohms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,53.6Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7053R600BER6 CMF7053R600BER6-ND 42C3229
Product Name RES 53.6 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,53.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details