Vishay Intertechnology, Inc. Through Hole Resistors CMF7053R600BEBF

Description
53.6 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
53.6 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7053R600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7053R600BEBF-ND
Through Hole Resistors CMF7053R600BEBF-ND
53.6 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 53.6 OHM 1W 0.1% AXIAL - CMF7053R600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1W 0.1% AXIAL
CMF7053R600BEBF
RES 53.6 OHM 1W 0.1% AXIAL CMF7053R600BEBF
RES 53.6ohm 1W 0.1% AXIAL

RES 53.6ohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,53.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C3228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,53.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C3228
Resistor,metal Film,53.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C3228
Resistor,Metal Film,53.6Ohms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,53.6Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7053R600BEBF-ND CMF7053R600BEBF 42C3228
Product Name Through Hole Resistors RES 53.6 OHM 1W 0.1% AXIAL Resistor,metal Film,53.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details