Vishay Intertechnology, Inc. RES 51.1K OHM 1W 1% AXIAL CMF7051K100FKR6

Description
RES 51.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1W 1% AXIAL - CMF7051K100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1W 1% AXIAL
CMF7051K100FKR6
RES 51.1K OHM 1W 1% AXIAL CMF7051K100FKR6
RES 51.1Kohm 1W 1% AXIAL

RES 51.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7051K100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7051K100FKR6-ND
Through Hole Resistors CMF7051K100FKR6-ND
51.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,511Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3202
Resistor,metal Film,511Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3202
Resistor,Metal Film,511KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,511KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7051K100FKR6 CMF7051K100FKR6-ND 42C3202
Product Name RES 51.1K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,511Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details