Vishay Intertechnology, Inc. RES 511 OHM 1W 1% AXIAL CMF70511R00FKEB

Description
RES 511ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1W 1% AXIAL - CMF70511R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1W 1% AXIAL
CMF70511R00FKEB
RES 511 OHM 1W 1% AXIAL CMF70511R00FKEB
RES 511ohm 1W 1% AXIAL

RES 511ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70511R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70511R00FKEB-ND
Through Hole Resistors CMF70511R00FKEB-ND
511 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70511R00FKEB CMF70511R00FKEB-ND
Product Name RES 511 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details