Vishay Intertechnology, Inc. RES 4.99K OHM 1W 1% AXIAL CMF704K9900FEEK

Description
RES 4.99Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1W 1% AXIAL - CMF704K9900FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1W 1% AXIAL
CMF704K9900FEEK
RES 4.99K OHM 1W 1% AXIAL CMF704K9900FEEK
RES 4.99Kohm 1W 1% AXIAL

RES 4.99Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF704K9900FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF704K9900FEEK-ND
Through Hole Resistors CMF704K9900FEEK-ND
4.99 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF704K9900FEEK CMF704K9900FEEK-ND
Product Name RES 4.99K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details