Vishay Intertechnology, Inc. RES 49.9K OHM 1W 1% AXIAL CMF7049K900FHR6

Description
RES 49.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1W 1% AXIAL - CMF7049K900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1W 1% AXIAL
CMF7049K900FHR6
RES 49.9K OHM 1W 1% AXIAL CMF7049K900FHR6
RES 49.9Kohm 1W 1% AXIAL

RES 49.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7049K900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7049K900FHR6-ND
Through Hole Resistors CMF7049K900FHR6-ND
49.9 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C3147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C3147
Resistor,metal Film,499Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C3147
Resistor,Metal Film,499KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7049K900FHR6 CMF7049K900FHR6-ND 42C3147
Product Name RES 49.9K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,499Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details