Vishay Intertechnology, Inc. RES 499 OHM 1W 1% AXIAL CMF70499R00FHEB

Description
RES 499ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 1% AXIAL - CMF70499R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% AXIAL
CMF70499R00FHEB
RES 499 OHM 1W 1% AXIAL CMF70499R00FHEB
RES 499ohm 1W 1% AXIAL

RES 499ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70499R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70499R00FHEB-ND
Through Hole Resistors CMF70499R00FHEB-ND
499 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70499R00FHEB CMF70499R00FHEB-ND
Product Name RES 499 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers