Vishay Intertechnology, Inc. RES 495K OHM 1W .1% AXIAL CMF70495K00BEEK

Description
RES 495Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 495Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 495K OHM 1W .1% AXIAL - CMF70495K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 495K OHM 1W .1% AXIAL
CMF70495K00BEEK
RES 495K OHM 1W .1% AXIAL CMF70495K00BEEK
RES 495Kohm 1W .1% AXIAL

RES 495Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70495K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70495K00BEEK-ND
Through Hole Resistors CMF70495K00BEEK-ND
495 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

495 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70495K00BEEK CMF70495K00BEEK-ND
Product Name RES 495K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 495000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers