Vishay Intertechnology, Inc. RES 495K OHM 1W .1% AXIAL CMF70495K00BEEB

Description
RES 495Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 495Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 495K OHM 1W .1% AXIAL - CMF70495K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 495K OHM 1W .1% AXIAL
CMF70495K00BEEB
RES 495K OHM 1W .1% AXIAL CMF70495K00BEEB
RES 495Kohm 1W .1% AXIAL

RES 495Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70495K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70495K00BEEB-ND
Through Hole Resistors CMF70495K00BEEB-ND
495 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

495 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70495K00BEEB CMF70495K00BEEB-ND
Product Name RES 495K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 495000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details