Vishay Precision Group Metal Film Resistors - CMF70470R00FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF70470R00FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF70470R00FKWF
Metal Film Resistors - CMF70470R00FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay - 42C3135 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay
42C3135
Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay 42C3135
CMF70, 470 Ohm, +/- 1 Percent, 100 ppm

CMF70, 470 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF70470R00FKWF 42C3135
Product Name Metal Film Resistors - Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers