Vishay Intertechnology, Inc. Through Hole Resistors CMF70470R00FKBF

Description
470 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70470R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70470R00FKBF-ND
Through Hole Resistors CMF70470R00FKBF-ND
470 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF70470R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF70470R00FKBF
Metal Film Resistors - CMF70470R00FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay - 42C3131 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay
42C3131
Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay 42C3131
CMF70, 470 Ohm, +/- 1 Percent, 100 ppm

CMF70, 470 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70470R00FKBF-ND CMF70470R00FKBF 42C3131
Product Name Through Hole Resistors Metal Film Resistors - Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details