Vishay Intertechnology, Inc. RES 470K OHM 1W 5% AXIAL CMF70470K00JNEK

Description
RES 470Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1W 5% AXIAL - CMF70470K00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 5% AXIAL
CMF70470K00JNEK
RES 470K OHM 1W 5% AXIAL CMF70470K00JNEK
RES 470Kohm 1W 5% AXIAL

RES 470Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70470K00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70470K00JNEK-ND
Through Hole Resistors CMF70470K00JNEK-ND
470 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70470K00JNEK CMF70470K00JNEK-ND
Product Name RES 470K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details