Vishay Intertechnology, Inc. RES 422K OHM 1W 1% AXIAL CMF70422K00FKEK

Description
RES 422Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1W 1% AXIAL - CMF70422K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1W 1% AXIAL
CMF70422K00FKEK
RES 422K OHM 1W 1% AXIAL CMF70422K00FKEK
RES 422Kohm 1W 1% AXIAL

RES 422Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70422K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70422K00FKEK-ND
Through Hole Resistors CMF70422K00FKEK-ND
422 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70422K00FKEK CMF70422K00FKEK-ND
Product Name RES 422K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details