Vishay Intertechnology, Inc. Through Hole Resistors CMF703R6500FLR6

Description
3.65 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.65 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF703R6500FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703R6500FLR6-ND
Through Hole Resistors CMF703R6500FLR6-ND
3.65 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.65 OHM 1W 1% AXIAL - CMF703R6500FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1W 1% AXIAL
CMF703R6500FLR6
RES 3.65 OHM 1W 1% AXIAL CMF703R6500FLR6
RES 3.65ohm 1W 1% AXIAL

RES 3.65ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C2970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C2970
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C2970
Resistor,Metal Film,3.65Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,3.65Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703R6500FLR6-ND CMF703R6500FLR6 42C2970
Product Name Through Hole Resistors RES 3.65 OHM 1W 1% AXIAL Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers