Vishay Intertechnology, Inc. Metal Film Resistors - CMF703K0000BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF703K0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF703K0000BHR6
Metal Film Resistors - CMF703K0000BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF703K0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K0000BHR6-ND
Through Hole Resistors CMF703K0000BHR6-ND
3 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 3 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C2934 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 3 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C2934
Cmf70, 3 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C2934
CMF70, 3 kOhm, +/- 0.1 Percent, 50 ppm

CMF70, 3 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703K0000BHR6 CMF703K0000BHR6-ND 42C2934
Product Name Metal Film Resistors - Through Hole Resistors Cmf70, 3 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details