Vishay Intertechnology, Inc. Through Hole Resistors CMF70392K00FKEK

Description
392 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70392K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70392K00FKEK-ND
Through Hole Resistors CMF70392K00FKEK-ND
392 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392K OHM 1W 1% AXIAL - CMF70392K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1W 1% AXIAL
CMF70392K00FKEK
RES 392K OHM 1W 1% AXIAL CMF70392K00FKEK
RES 392Kohm 1W 1% AXIAL

RES 392Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF70392K00FKEK-ND CMF70392K00FKEK
Product Name Through Hole Resistors RES 392K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details