Vishay Intertechnology, Inc. Through Hole Resistors CMF70390R00JNEK

Description
390 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
390 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70390R00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70390R00JNEK-ND
Through Hole Resistors CMF70390R00JNEK-ND
390 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 390 OHM 1W 5% AXIAL - CMF70390R00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1W 5% AXIAL
CMF70390R00JNEK
RES 390 OHM 1W 5% AXIAL CMF70390R00JNEK
RES 390ohm 1W 5% AXIAL

RES 390ohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF70390R00JNEK-ND CMF70390R00JNEK
Product Name Through Hole Resistors RES 390 OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details