Vishay Intertechnology, Inc. RES 390K OHM 1W .1% AXIAL CMF70390K00BEEA

Description
RES 390Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 390Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1W .1% AXIAL - CMF70390K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1W .1% AXIAL
CMF70390K00BEEA
RES 390K OHM 1W .1% AXIAL CMF70390K00BEEA
RES 390Kohm 1W .1% AXIAL

RES 390Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70390K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70390K00BEEA-ND
Through Hole Resistors CMF70390K00BEEA-ND
390 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70390K00BEEA CMF70390K00BEEA-ND
Product Name RES 390K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details