Vishay Intertechnology, Inc. Through Hole Resistors CMF7032R800FHBF

Description
32.8 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.8 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7032R800FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7032R800FHBF-ND
Through Hole Resistors CMF7032R800FHBF-ND
32.8 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.8 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF7032R800FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7032R800FHBF
Metal Film Resistors - CMF7032R800FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf70, 32.8 Ohm, +/1 Percent, 50 Ppm Vishay - 42C3001 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 32.8 Ohm, +/1 Percent, 50 Ppm Vishay
42C3001
Cmf70, 32.8 Ohm, +/1 Percent, 50 Ppm Vishay 42C3001
CMF70, 32.8 Ohm, +/- 1 Percent, 50 ppm

CMF70, 32.8 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7032R800FHBF-ND CMF7032R800FHBF 42C3001
Product Name Through Hole Resistors Metal Film Resistors - Cmf70, 32.8 Ohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 32.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details