Vishay Intertechnology, Inc. RES 301 OHM 1W 1% AXIAL CMF70301R00FKBF

Description
RES 301ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1W 1% AXIAL - CMF70301R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 1% AXIAL
CMF70301R00FKBF
RES 301 OHM 1W 1% AXIAL CMF70301R00FKBF
RES 301ohm 1W 1% AXIAL

RES 301ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70301R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70301R00FKBF-ND
Through Hole Resistors CMF70301R00FKBF-ND
301 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2995
Resistor,metal Film,301Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2995
Resistor,Metal Film,301Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,301Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70301R00FKBF CMF70301R00FKBF-ND 42C2995
Product Name RES 301 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,301Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers