Vishay Intertechnology, Inc. RES 2.5M OHM 1W .1% AXIAL CMF702M5000BEEK

Description
RES 2.5Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1W .1% AXIAL - CMF702M5000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1W .1% AXIAL
CMF702M5000BEEK
RES 2.5M OHM 1W .1% AXIAL CMF702M5000BEEK
RES 2.5Mohm 1W .1% AXIAL

RES 2.5Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702M5000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M5000BEEK-ND
Through Hole Resistors CMF702M5000BEEK-ND
2.5 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF702M5000BEEK CMF702M5000BEEK-ND
Product Name RES 2.5M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details