Vishay Intertechnology, Inc. RES 2.21M OHM 1W 1% AXIAL CMF702M2100FHEA

Description
RES 2.21Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21M OHM 1W 1% AXIAL - CMF702M2100FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 1W 1% AXIAL
CMF702M2100FHEA
RES 2.21M OHM 1W 1% AXIAL CMF702M2100FHEA
RES 2.21Mohm 1W 1% AXIAL

RES 2.21Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702M2100FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M2100FHEA-ND
Through Hole Resistors CMF702M2100FHEA-ND
2.21 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF702M2100FHEA CMF702M2100FHEA-ND
Product Name RES 2.21M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details