Vishay Intertechnology, Inc. RES 2K OHM 1W 1% AXIAL CMF702K0000FKBF

Description
RES 2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 1% AXIAL - CMF702K0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 1% AXIAL
CMF702K0000FKBF
RES 2K OHM 1W 1% AXIAL CMF702K0000FKBF
RES 2Kohm 1W 1% AXIAL

RES 2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702K0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702K0000FKBF-ND
Through Hole Resistors CMF702K0000FKBF-ND
2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2684
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2684
Resistor,Metal Film,20KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,20KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF702K0000FKBF CMF702K0000FKBF-ND 42C2684
Product Name RES 2K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers