Vishay Intertechnology, Inc. Through Hole Resistors CMF70287K00FHR6

Description
287 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
287 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70287K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70287K00FHR6-ND
Through Hole Resistors CMF70287K00FHR6-ND
287 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 287K OHM 1W 1% AXIAL - CMF70287K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1W 1% AXIAL
CMF70287K00FHR6
RES 287K OHM 1W 1% AXIAL CMF70287K00FHR6
RES 287Kohm 1W 1% AXIAL

RES 287Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2929
Resistor,metal Film,2.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2929
Resistor,Metal Film,2.87MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.87MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70287K00FHR6-ND CMF70287K00FHR6 42C2929
Product Name Through Hole Resistors RES 287K OHM 1W 1% AXIAL Resistor,metal Film,2.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details