Vishay Intertechnology, Inc. RES 27.4 OHM 1W 1% AXIAL CMF7027R400FKRE

Description
RES 27.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1W 1% AXIAL - CMF7027R400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1W 1% AXIAL
CMF7027R400FKRE
RES 27.4 OHM 1W 1% AXIAL CMF7027R400FKRE
RES 27.4ohm 1W 1% AXIAL

RES 27.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7027R400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7027R400FKRE-ND
Through Hole Resistors CMF7027R400FKRE-ND
27.4 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,27.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2899
Resistor,metal Film,27.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2899
Resistor,Metal Film,27.4Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,27.4Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7027R400FKRE CMF7027R400FKRE-ND 42C2899
Product Name RES 27.4 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,27.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details