Vishay Intertechnology, Inc. RES 27K OHM 1W 1% AXIAL CMF7027K000FKBF

Description
RES 27Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1W 1% AXIAL - CMF7027K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1W 1% AXIAL
CMF7027K000FKBF
RES 27K OHM 1W 1% AXIAL CMF7027K000FKBF
RES 27Kohm 1W 1% AXIAL

RES 27Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7027K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7027K000FKBF-ND
Through Hole Resistors CMF7027K000FKBF-ND
27 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors-Axial Leads Vishay - 42C2883 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors-Axial Leads Vishay
42C2883
Metal Film Resistors-Axial Leads Vishay 42C2883
METAL FILM RESISTORS-AXIAL LEADS: CMF-70 27K 1% T-1

METAL FILM RESISTORS-AXIAL LEADS: CMF-70 27K 1% T-1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7027K000FKBF CMF7027K000FKBF-ND 42C2883
Product Name RES 27K OHM 1W 1% AXIAL Through Hole Resistors Metal Film Resistors-Axial Leads Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers