Vishay Intertechnology, Inc. Through Hole Resistors CMF7025R000BHR6

Description
25 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7025R000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7025R000BHR6-ND
Through Hole Resistors CMF7025R000BHR6-ND
25 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25 OHM 1W .1% AXIAL - CMF7025R000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W .1% AXIAL
CMF7025R000BHR6
RES 25 OHM 1W .1% AXIAL CMF7025R000BHR6
RES 25ohm 1W .1% AXIAL

RES 25ohm 1W .1% AXIAL

Supplier's Site
Cmf70, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C2846 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C2846
Cmf70, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C2846
CMF70, 25 Ohm, +/- 0.1 Percent, 50 ppm

CMF70, 25 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7025R000BHR6-ND CMF7025R000BHR6 42C2846
Product Name Through Hole Resistors RES 25 OHM 1W .1% AXIAL Cmf70, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details