Vishay Intertechnology, Inc. RES 25 OHM 1W .1% AXIAL CMF7025R000BHEK

Description
RES 25ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W .1% AXIAL - CMF7025R000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W .1% AXIAL
CMF7025R000BHEK
RES 25 OHM 1W .1% AXIAL CMF7025R000BHEK
RES 25ohm 1W .1% AXIAL

RES 25ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7025R000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7025R000BHEK-ND
Through Hole Resistors CMF7025R000BHEK-ND
25 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7025R000BHEK CMF7025R000BHEK-ND
Product Name RES 25 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details