Vishay Intertechnology, Inc. Through Hole Resistors CMF70250R00DEBF

Description
250 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70250R00DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70250R00DEBF-ND
Through Hole Resistors CMF70250R00DEBF-ND
250 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF70250R00DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF70250R00DEBF
Metal Film Resistors - CMF70250R00DEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf70, 250 Ohm, +/0.5 Percent, 25 Ppm Vishay - 18C2588 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 250 Ohm, +/0.5 Percent, 25 Ppm Vishay
18C2588
Cmf70, 250 Ohm, +/0.5 Percent, 25 Ppm Vishay 18C2588
CMF70, 250 Ohm, +/- 0.5 Percent, 25 ppm

CMF70, 250 Ohm, +/- 0.5 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70250R00DEBF-ND CMF70250R00DEBF 18C2588
Product Name Through Hole Resistors Metal Film Resistors - Cmf70, 250 Ohm, +/0.5 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers