Vishay Intertechnology, Inc. RES 250 OHM 1W .1% AXIAL CMF70250R00BHEK

Description
RES 250ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W .1% AXIAL - CMF70250R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W .1% AXIAL
CMF70250R00BHEK
RES 250 OHM 1W .1% AXIAL CMF70250R00BHEK
RES 250ohm 1W .1% AXIAL

RES 250ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70250R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70250R00BHEK-ND
Through Hole Resistors CMF70250R00BHEK-ND
250 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70250R00BHEK CMF70250R00BHEK-ND
Product Name RES 250 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details