Vishay Intertechnology, Inc. RES 249K OHM 1W 1% AXIAL CMF70249K00FKEK

Description
RES 249Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1W 1% AXIAL - CMF70249K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1W 1% AXIAL
CMF70249K00FKEK
RES 249K OHM 1W 1% AXIAL CMF70249K00FKEK
RES 249Kohm 1W 1% AXIAL

RES 249Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70249K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70249K00FKEK-ND
Through Hole Resistors CMF70249K00FKEK-ND
249 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70249K00FKEK CMF70249K00FKEK-ND
Product Name RES 249K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details