Vishay Intertechnology, Inc. RES 249K OHM 1W 1% AXIAL CMF70249K00FKBF

Description
RES 249Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1W 1% AXIAL - CMF70249K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1W 1% AXIAL
CMF70249K00FKBF
RES 249K OHM 1W 1% AXIAL CMF70249K00FKBF
RES 249Kohm 1W 1% AXIAL

RES 249Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70249K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70249K00FKBF-ND
Through Hole Resistors CMF70249K00FKBF-ND
249 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70249K00FKBF CMF70249K00FKBF-ND
Product Name RES 249K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details