Vishay Intertechnology, Inc. RES 22.6 OHM 1W 1% AXIAL CMF7022R600FHBF

Description
RES 22.6ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1W 1% AXIAL - CMF7022R600FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1W 1% AXIAL
CMF7022R600FHBF
RES 22.6 OHM 1W 1% AXIAL CMF7022R600FHBF
RES 22.6ohm 1W 1% AXIAL

RES 22.6ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7022R600FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022R600FHBF-ND
Through Hole Resistors CMF7022R600FHBF-ND
22.6 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2812
Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2812
Resistor,Metal Film,22.6Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,22.6Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7022R600FHBF CMF7022R600FHBF-ND 42C2812
Product Name RES 22.6 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details