Vishay Intertechnology, Inc. RES 22 OHM 1W 1% AXIAL CMF7022R000FKRE

Description
RES 22ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1W 1% AXIAL - CMF7022R000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1W 1% AXIAL
CMF7022R000FKRE
RES 22 OHM 1W 1% AXIAL CMF7022R000FKRE
RES 22ohm 1W 1% AXIAL

RES 22ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7022R000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022R000FKRE-ND
Through Hole Resistors CMF7022R000FKRE-ND
22 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7022R000FKRE CMF7022R000FKRE-ND
Product Name RES 22 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details