Vishay Intertechnology, Inc. RES 221 OHM 1W 1% AXIAL CMF70221R00FHBF

Description
RES 221ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1W 1% AXIAL - CMF70221R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 1% AXIAL
CMF70221R00FHBF
RES 221 OHM 1W 1% AXIAL CMF70221R00FHBF
RES 221ohm 1W 1% AXIAL

RES 221ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70221R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70221R00FHBF-ND
Through Hole Resistors CMF70221R00FHBF-ND
221 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2824
Resistor,metal Film,221Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2824
Resistor,Metal Film,221Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,221Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70221R00FHBF CMF70221R00FHBF-ND 42C2824
Product Name RES 221 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,221Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers