Vishay Intertechnology, Inc. Through Hole Resistors CMF701R8200FKRE

Description
1.82 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.82 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF701R8200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701R8200FKRE-ND
Through Hole Resistors CMF701R8200FKRE-ND
1.82 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.82 OHM 1W 1% AXIAL - CMF701R8200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1W 1% AXIAL
CMF701R8200FKRE
RES 1.82 OHM 1W 1% AXIAL CMF701R8200FKRE
RES 1.82ohm 1W 1% AXIAL

RES 1.82ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.82Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2513
Resistor,metal Film,1.82Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2513
Resistor,Metal Film,1.82Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.82Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701R8200FKRE-ND CMF701R8200FKRE 42C2513
Product Name Through Hole Resistors RES 1.82 OHM 1W 1% AXIAL Resistor,metal Film,1.82Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.82 ohms 1.82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details