Vishay Precision Group Cmf70, 1.82 Ohm, +/1 Percent, 100 Ppm Vishay CMF701R8200FKR8

Description
CMF70, 1.82 Ohm, +/- 1 Percent, 100 ppm
Description
CMF70, 1.82 Ohm, +/- 1 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf70, 1.82 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2516 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 1.82 Ohm, +/1 Percent, 100 Ppm Vishay
42C2516
Cmf70, 1.82 Ohm, +/1 Percent, 100 Ppm Vishay 42C2516
CMF70, 1.82 Ohm, +/- 1 Percent, 100 ppm

CMF70, 1.82 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42C2516
Product Name Cmf70, 1.82 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details