Vishay Intertechnology, Inc. RES 1 OHM 1W 5% AXIAL CMF701R0000JLR6

Description
RES 1ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 5% AXIAL - CMF701R0000JLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 5% AXIAL
CMF701R0000JLR6
RES 1 OHM 1W 5% AXIAL CMF701R0000JLR6
RES 1ohm 1W 5% AXIAL

RES 1ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF701R0000JLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701R0000JLR6-ND
Through Hole Resistors CMF701R0000JLR6-ND
1 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay - 42C2508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
42C2508
Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay 42C2508
Resistor,Metal Film,1Ohms,500WV,5+/ -% Tol,-150,150ppm-TC

Resistor,Metal Film,1Ohms,500WV,5+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701R0000JLR6 CMF701R0000JLR6-ND 42C2508
Product Name RES 1 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details