Vishay Intertechnology, Inc. RES 1.8M OHM 1W 1% AXIAL CMF701M8000FKEK

Description
RES 1.8Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1W 1% AXIAL - CMF701M8000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1W 1% AXIAL
CMF701M8000FKEK
RES 1.8M OHM 1W 1% AXIAL CMF701M8000FKEK
RES 1.8Mohm 1W 1% AXIAL

RES 1.8Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701M8000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701M8000FKEK-ND
Through Hole Resistors CMF701M8000FKEK-ND
1.8 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701M8000FKEK CMF701M8000FKEK-ND
Product Name RES 1.8M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details