Vishay Intertechnology, Inc. RES 1.2K OHM 1W 5% AXIAL CMF701K2000JKEB

Description
RES 1.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 5% AXIAL - CMF701K2000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 5% AXIAL
CMF701K2000JKEB
RES 1.2K OHM 1W 5% AXIAL CMF701K2000JKEB
RES 1.2Kohm 1W 5% AXIAL

RES 1.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K2000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K2000JKEB-ND
Through Hole Resistors CMF701K2000JKEB-ND
1.2 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701K2000JKEB CMF701K2000JKEB-ND
Product Name RES 1.2K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details