Vishay Intertechnology, Inc. Through Hole Resistors CMF701K0000JNBF

Description
1 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF701K0000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K0000JNBF-ND
Through Hole Resistors CMF701K0000JNBF-ND
1 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF701K0000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF701K0000JNBF
Vishay/DaleMetal Film Resistors - CMF701K0000JNBF
Vishay/DaleMetal Film Resistors - Through Hole 1Kohm 5% 200PPM 3/4W

Vishay/DaleMetal Film Resistors - Through Hole 1Kohm 5% 200PPM 3/4W

Supplier's Site
Resistor,metal Film,10Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 42C2405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
42C2405
Resistor,metal Film,10Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 42C2405
Resistor,Metal Film,10KOhms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,10KOhms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K0000JNBF-ND CMF701K0000JNBF 42C2405
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,10Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details