Vishay Intertechnology, Inc. RES 182K OHM 1W 1% AXIAL CMF70182K00FKBF

Description
RES 182Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1W 1% AXIAL - CMF70182K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1W 1% AXIAL
CMF70182K00FKBF
RES 182K OHM 1W 1% AXIAL CMF70182K00FKBF
RES 182Kohm 1W 1% AXIAL

RES 182Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70182K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70182K00FKBF-ND
Through Hole Resistors CMF70182K00FKBF-ND
182 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70182K00FKBF CMF70182K00FKBF-ND
Product Name RES 182K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details