Vishay Intertechnology, Inc. RES 182K OHM 1W 0.1% AXIAL CMF70182K00BEEK

Description
RES 182Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1W 0.1% AXIAL - CMF70182K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1W 0.1% AXIAL
CMF70182K00BEEK
RES 182K OHM 1W 0.1% AXIAL CMF70182K00BEEK
RES 182Kohm 1W 0.1% AXIAL

RES 182Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70182K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70182K00BEEK-ND
Through Hole Resistors CMF70182K00BEEK-ND
182 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70182K00BEEK CMF70182K00BEEK-ND
Product Name RES 182K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers