Vishay Intertechnology, Inc. RES 180 OHM 1W 5% AXIAL CMF70180R00JNBF

Description
RES 180ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1W 5% AXIAL - CMF70180R00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 5% AXIAL
CMF70180R00JNBF
RES 180 OHM 1W 5% AXIAL CMF70180R00JNBF
RES 180ohm 1W 5% AXIAL

RES 180ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70180R00JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70180R00JNBF-ND
Through Hole Resistors CMF70180R00JNBF-ND
180 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70180R00JNBF CMF70180R00JNBF-ND
Product Name RES 180 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers