Vishay Intertechnology, Inc. RES 15 OHM 1W 5% AXIAL CMF7015R000JKBF

Description
RES 15ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1W 5% AXIAL - CMF7015R000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 5% AXIAL
CMF7015R000JKBF
RES 15 OHM 1W 5% AXIAL CMF7015R000JKBF
RES 15ohm 1W 5% AXIAL

RES 15ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF7015R000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7015R000JKBF-ND
Through Hole Resistors CMF7015R000JKBF-ND
15 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C2636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C2636
Resistor,metal Film,15Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C2636
Resistor,Metal Film,15Ohms,500WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,15Ohms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7015R000JKBF CMF7015R000JKBF-ND 42C2636
Product Name RES 15 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,15Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details