Vishay Intertechnology, Inc. RES 15 OHM 1W 1% AXIAL CMF7015R000FKBF

Description
RES 15ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1W 1% AXIAL - CMF7015R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 1% AXIAL
CMF7015R000FKBF
RES 15 OHM 1W 1% AXIAL CMF7015R000FKBF
RES 15ohm 1W 1% AXIAL

RES 15ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7015R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7015R000FKBF-ND
Through Hole Resistors CMF7015R000FKBF-ND
15 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2635
Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2635
Resistor,Metal Film,15Ohms,500WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,15Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7015R000FKBF CMF7015R000FKBF-ND 42C2635
Product Name RES 15 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details