Vishay Intertechnology, Inc. RES 15K OHM 1W 0.1% AXIAL CMF7015K000BER6

Description
RES 15Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1W 0.1% AXIAL - CMF7015K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W 0.1% AXIAL
CMF7015K000BER6
RES 15K OHM 1W 0.1% AXIAL CMF7015K000BER6
RES 15Kohm 1W 0.1% AXIAL

RES 15Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7015K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7015K000BER6-ND
Through Hole Resistors CMF7015K000BER6-ND
15 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7015K000BER6 CMF7015K000BER6-ND
Product Name RES 15K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details