Vishay Intertechnology, Inc. RES 124 OHM 1W 0.5% AXIAL CMF70124R00DHEK

Description
RES 124ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1W 0.5% AXIAL - CMF70124R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1W 0.5% AXIAL
CMF70124R00DHEK
RES 124 OHM 1W 0.5% AXIAL CMF70124R00DHEK
RES 124ohm 1W 0.5% AXIAL

RES 124ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70124R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70124R00DHEK-ND
Through Hole Resistors CMF70124R00DHEK-ND
124 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70124R00DHEK CMF70124R00DHEK-ND
Product Name RES 124 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details