Vishay Intertechnology, Inc. RES 10M OHM 1W 1% AXIAL CMF7010M000FLR6

Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1W 1% AXIAL - CMF7010M000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1W 1% AXIAL
CMF7010M000FLR6
RES 10M OHM 1W 1% AXIAL CMF7010M000FLR6
RES 10Mohm 1W 1% AXIAL

RES 10Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7010M000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7010M000FLR6-ND
Through Hole Resistors CMF7010M000FLR6-ND
10 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C2529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C2529
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C2529
Resistor,Metal Film,10MOhms,500WV,1 +/-% Tol,-150,150ppm-TC

Resistor,Metal Film,10MOhms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7010M000FLR6 CMF7010M000FLR6-ND 42C2529
Product Name RES 10M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers